Camden Electronics Ltd. Enclosure, Multipurpose, Aluminium, Red; Enclosure Type Camdenboss RTM5007/17-RED

Description
ENCLOSURE, MULTIPURPOSE, ALUMINIUM, RED; Enclosure Type:Small; Enclosure Material:Aluminium; External Height - Metric:61mm; External Width - Metric:95mm; External Depth - Metric:121mm; IP Rating:IP54, IP65; Body Colour:Red; NEMA RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, MULTIPURPOSE, ALUMINIUM, RED; Enclosure Type:Small; Enclosure Material:Aluminium; External Height - Metric:61mm; External Width - Metric:95mm; External Depth - Metric:121mm; IP Rating:IP54, IP65; Body Colour:Red; NEMA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Aluminium, Red; Enclosure Type Camdenboss - 99Y2279 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Aluminium, Red; Enclosure Type Camdenboss
99Y2279
Enclosure, Multipurpose, Aluminium, Red; Enclosure Type Camdenboss 99Y2279
ENCLOSURE, MULTIPURPOSE, ALUMINIUM, RED; Enclosure Type:Small; Enclosure Material:Aluminium; External Height - Metric:61mm; External Width - Metric:95mm; External Depth - Metric:121mm; IP Rating:IP54, IP65; Body Colour:Red; NEMA RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, ALUMINIUM, RED; Enclosure Type:Small; Enclosure Material:Aluminium; External Height - Metric:61mm; External Width - Metric:95mm; External Depth - Metric:121mm; IP Rating:IP54, IP65; Body Colour:Red; NEMA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 99Y2279
Product Name Enclosure, Multipurpose, Aluminium, Red; Enclosure Type Camdenboss
Length 2.4 inch (61 mm)
Width 3.74 inch (95 mm)
Depth 4.76 inch (121 mm)
Material Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 122131 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Handles & Accessories - General Accessories - 1427BCGPG21 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material Nickel Plated Brass
NEMA Rating NEMA Enclosures
View Details