Camden Electronics Ltd. Multipurpose Enclosure, Alum, Natural; Enclosure Type Camdenboss RTM5007/17-NAT

Description
MULTIPURPOSE ENCLOSURE, ALUM, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:61mm; External Width - Metric:95mm; External Depth - Metric:121mm; IP Rating:IP54, IP65; Body Color:Natural RoHS Compliant: Yes
Datasheet
Description
MULTIPURPOSE ENCLOSURE, ALUM, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:61mm; External Width - Metric:95mm; External Depth - Metric:121mm; IP Rating:IP54, IP65; Body Color:Natural RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Enclosure, Alum, Natural; Enclosure Type Camdenboss - 23M5221 - Newark, An Avnet Company
Chicago, IL, United States
Multipurpose Enclosure, Alum, Natural; Enclosure Type Camdenboss
23M5221
Multipurpose Enclosure, Alum, Natural; Enclosure Type Camdenboss 23M5221
MULTIPURPOSE ENCLOSURE, ALUM, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:61mm; External Width - Metric:95mm; External Depth - Metric:121mm; IP Rating:IP54, IP65; Body Color:Natural RoHS Compliant: Yes

MULTIPURPOSE ENCLOSURE, ALUM, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:61mm; External Width - Metric:95mm; External Depth - Metric:121mm; IP Rating:IP54, IP65; Body Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 23M5221
Product Name Multipurpose Enclosure, Alum, Natural; Enclosure Type Camdenboss
Length 2.4 inch (61 mm)
Width 3.74 inch (95 mm)
Depth 4.76 inch (121 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi - 38AC2111 - Newark, An Avnet Company
Specs
Length 1.57 inch (40 mm)
Width 4.92 inch (125 mm)
Depth 3.36 inch (85.3 mm)
View Details
19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 3.47 inch (88.14 mm)
View Details