Camden Electronics Ltd. Enclosure, 5000 Series, Rfi Shielding, Ip54, Multipurpose, 61 Mm, 112 Mm, 192 Mm, Aluminium Rohs Compliant Camdenboss RTM5006/16-PAT

Description
Enclosure, 5000 Series, RFI Shielding, IP54, Multipurpose, 61 mm, 112 mm, 192 mm, Aluminium RoHS Compliant: Yes
Datasheet
Description
Enclosure, 5000 Series, RFI Shielding, IP54, Multipurpose, 61 mm, 112 mm, 192 mm, Aluminium RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 5000 Series, Rfi Shielding, Ip54, Multipurpose, 61 Mm, 112 Mm, 192 Mm, Aluminium Rohs Compliant Camdenboss - 85X2015 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 5000 Series, Rfi Shielding, Ip54, Multipurpose, 61 Mm, 112 Mm, 192 Mm, Aluminium Rohs Compliant Camdenboss
85X2015
Enclosure, 5000 Series, Rfi Shielding, Ip54, Multipurpose, 61 Mm, 112 Mm, 192 Mm, Aluminium Rohs Compliant Camdenboss 85X2015
Enclosure, 5000 Series, RFI Shielding, IP54, Multipurpose, 61 mm, 112 mm, 192 mm, Aluminium RoHS Compliant: Yes

Enclosure, 5000 Series, RFI Shielding, IP54, Multipurpose, 61 mm, 112 mm, 192 mm, Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 85X2015
Product Name Enclosure, 5000 Series, Rfi Shielding, Ip54, Multipurpose, 61 Mm, 112 Mm, 192 Mm, Aluminium Rohs Compliant Camdenboss
Unlock Full Specs
to access all available technical data

Similar Products

Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418LL12 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 36 inch (914 mm)
View Details
3 suppliers
Type B Enclosure - PowderSafe™ AC730C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 32 inch (813 mm)
View Details