Camden Electronics Ltd. Enclosure, 5000 Series, Rfi Shielding, Ip54, Multipurpose, 61 Mm, 112 Mm, 192 Mm, Aluminium, Blue Rohs Compliant Camdenboss RTM5006/16-BLU

Description
Enclosure, 5000 Series, RFI Shielding, IP54, Multipurpose, 61 mm, 112 mm, 192 mm, Aluminium, Blue RoHS Compliant: Yes
Datasheet
Description
Enclosure, 5000 Series, RFI Shielding, IP54, Multipurpose, 61 mm, 112 mm, 192 mm, Aluminium, Blue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 5000 Series, Rfi Shielding, Ip54, Multipurpose, 61 Mm, 112 Mm, 192 Mm, Aluminium, Blue Rohs Compliant Camdenboss - 85X2013 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 5000 Series, Rfi Shielding, Ip54, Multipurpose, 61 Mm, 112 Mm, 192 Mm, Aluminium, Blue Rohs Compliant Camdenboss
85X2013
Enclosure, 5000 Series, Rfi Shielding, Ip54, Multipurpose, 61 Mm, 112 Mm, 192 Mm, Aluminium, Blue Rohs Compliant Camdenboss 85X2013
Enclosure, 5000 Series, RFI Shielding, IP54, Multipurpose, 61 mm, 112 mm, 192 mm, Aluminium, Blue RoHS Compliant: Yes

Enclosure, 5000 Series, RFI Shielding, IP54, Multipurpose, 61 mm, 112 mm, 192 mm, Aluminium, Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 85X2013
Product Name Enclosure, 5000 Series, Rfi Shielding, Ip54, Multipurpose, 61 Mm, 112 Mm, 192 Mm, Aluminium, Blue Rohs Compliant Camdenboss
Unlock Full Specs
to access all available technical data

Similar Products

Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
Small Enclosures - General Purpose Metal - 1402HV - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.9 inch (99.06 mm)
Width 10 inch (254 mm)
View Details
4 suppliers
Bulk Handling Enclosure - PowderSafe™ AC795BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 60 inch (1524 mm)
View Details