Camden Electronics Ltd. Multipurpose Enclosure, Alum, Hammertone; Enclosure Type Camdenboss RTM5005/15-PAT

Description
MULTIPURPOSE ENCLOSURE, ALUM, HAMMERTONE; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:49.99mm; External Width - Metric:82mm; External Depth - Metric:152mm; IP Rating:IP54, IP65; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
MULTIPURPOSE ENCLOSURE, ALUM, HAMMERTONE; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:49.99mm; External Width - Metric:82mm; External Depth - Metric:152mm; IP Rating:IP54, IP65; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Enclosure, Alum, Hammertone; Enclosure Type Camdenboss - 85X2010 - Newark, An Avnet Company
Chicago, IL, United States
Multipurpose Enclosure, Alum, Hammertone; Enclosure Type Camdenboss
85X2010
Multipurpose Enclosure, Alum, Hammertone; Enclosure Type Camdenboss 85X2010
MULTIPURPOSE ENCLOSURE, ALUM, HAMMERTONE; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:49.99mm; External Width - Metric:82mm; External Depth - Metric:152mm; IP Rating:IP54, IP65; NEMA Rating:- RoHS Compliant: Yes

MULTIPURPOSE ENCLOSURE, ALUM, HAMMERTONE; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:49.99mm; External Width - Metric:82mm; External Depth - Metric:152mm; IP Rating:IP54, IP65; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 85X2010
Product Name Multipurpose Enclosure, Alum, Hammertone; Enclosure Type Camdenboss
Length 1.97 inch (49.99 mm)
Width 3.23 inch (82 mm)
Depth 5.98 inch (152 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

TG Series Enclosures - 101-503-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.31 inch (84.07 mm)
View Details
ESA Enclosures - esa-1 - BARTEC
Specs
Material Aluminum
NEMA Rating NEMA Enclosures
Features Explosion Proof
View Details
Operator Protection Microscope Enclosure - AC632TMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details
System enclosure - 850-834 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 6.46 inch (164 mm)
Depth 6.46 inch (164 mm)
View Details
2 suppliers