Camden Electronics Ltd. Multipurpose Enclosure, Aluminium, White; Enclosure Type Camdenboss RTM5004/14-WH

Description
MULTIPURPOSE ENCLOSURE, ALUMINIUM, WHITE; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:40.01mm; External Width - Metric:66mm; External Depth - Metric:120mm; IP Rating:IP54, IP65; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
MULTIPURPOSE ENCLOSURE, ALUMINIUM, WHITE; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:40.01mm; External Width - Metric:66mm; External Depth - Metric:120mm; IP Rating:IP54, IP65; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Enclosure, Aluminium, White; Enclosure Type Camdenboss - 23M5214 - Newark, An Avnet Company
Chicago, IL, United States
Multipurpose Enclosure, Aluminium, White; Enclosure Type Camdenboss
23M5214
Multipurpose Enclosure, Aluminium, White; Enclosure Type Camdenboss 23M5214
MULTIPURPOSE ENCLOSURE, ALUMINIUM, WHITE; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:40.01mm; External Width - Metric:66mm; External Depth - Metric:120mm; IP Rating:IP54, IP65; NEMA Rating:- RoHS Compliant: Yes

MULTIPURPOSE ENCLOSURE, ALUMINIUM, WHITE; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:40.01mm; External Width - Metric:66mm; External Depth - Metric:120mm; IP Rating:IP54, IP65; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 23M5214
Product Name Multipurpose Enclosure, Aluminium, White; Enclosure Type Camdenboss
Length 1.58 inch (40.01 mm)
Width 2.6 inch (66 mm)
Depth 4.72 inch (120 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 137-475 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.56 inch (65.02 mm)
View Details
3 suppliers
TNCD Flameproof Enclosure - flameproof-enclosures-stainless-steel-iic - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Bulk Handling Enclosure - PowderSafe™ AC794BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details