Camden Electronics Ltd. Multipurpose Enclosure, Alum, Natural; Enclosure Type Camdenboss RTM5004/14-NAT

Description
MULTIPURPOSE ENCLOSURE, ALUM, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:40.01mm; External Width - Metric:66mm; External Depth - Metric:120mm; IP Rating:IP54, IP65; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
MULTIPURPOSE ENCLOSURE, ALUM, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:40.01mm; External Width - Metric:66mm; External Depth - Metric:120mm; IP Rating:IP54, IP65; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Enclosure, Alum, Natural; Enclosure Type Camdenboss - 96K5751 - Newark, An Avnet Company
Chicago, IL, United States
Multipurpose Enclosure, Alum, Natural; Enclosure Type Camdenboss
96K5751
Multipurpose Enclosure, Alum, Natural; Enclosure Type Camdenboss 96K5751
MULTIPURPOSE ENCLOSURE, ALUM, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:40.01mm; External Width - Metric:66mm; External Depth - Metric:120mm; IP Rating:IP54, IP65; NEMA Rating:- RoHS Compliant: Yes

MULTIPURPOSE ENCLOSURE, ALUM, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:40.01mm; External Width - Metric:66mm; External Depth - Metric:120mm; IP Rating:IP54, IP65; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 96K5751
Product Name Multipurpose Enclosure, Alum, Natural; Enclosure Type Camdenboss
Length 1.58 inch (40.01 mm)
Width 2.6 inch (66 mm)
Depth 4.72 inch (120 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Adaptable Boxes - 1219693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1418F10LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details