Camden Electronics Ltd. Multi-Purpose Diecast Box, Alum, Black; Enclosure Type Camdenboss RTM5003/13-BLK

Description
MULTI-PURPOSE DIECAST BOX, ALUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:30.48mm; External Width - Metric:-; External Depth - Metric:-; IP Rating:IP54, IP65; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
MULTI-PURPOSE DIECAST BOX, ALUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:30.48mm; External Width - Metric:-; External Depth - Metric:-; IP Rating:IP54, IP65; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Purpose Diecast Box, Alum, Black; Enclosure Type Camdenboss - 23M5211 - Newark, An Avnet Company
Chicago, IL, United States
Multi-Purpose Diecast Box, Alum, Black; Enclosure Type Camdenboss
23M5211
Multi-Purpose Diecast Box, Alum, Black; Enclosure Type Camdenboss 23M5211
MULTI-PURPOSE DIECAST BOX, ALUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:30.48mm; External Width - Metric:-; External Depth - Metric:-; IP Rating:IP54, IP65; Body Color:Black RoHS Compliant: Yes

MULTI-PURPOSE DIECAST BOX, ALUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:30.48mm; External Width - Metric:-; External Depth - Metric:-; IP Rating:IP54, IP65; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 23M5211
Product Name Multi-Purpose Diecast Box, Alum, Black; Enclosure Type Camdenboss
Length 1.2 inch (30.48 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 122147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 15.75 inch (400 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 1416Q-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating NEMA Enclosures; Type 1
View Details
3 suppliers