Camden Electronics Ltd. Multipurpose Enclosure, Alum, Natural; Enclosure Type Camdenboss RTM5002/12-NAT

Description
MULTIPURPOSE ENCLOSURE, ALUM, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:24.99mm; External Width - Metric:50mm; External Depth - Metric:101mm; IP Rating:IP54, IP65; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
MULTIPURPOSE ENCLOSURE, ALUM, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:24.99mm; External Width - Metric:50mm; External Depth - Metric:101mm; IP Rating:IP54, IP65; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Enclosure, Alum, Natural; Enclosure Type Camdenboss - 23M5207 - Newark, An Avnet Company
Chicago, IL, United States
Multipurpose Enclosure, Alum, Natural; Enclosure Type Camdenboss
23M5207
Multipurpose Enclosure, Alum, Natural; Enclosure Type Camdenboss 23M5207
MULTIPURPOSE ENCLOSURE, ALUM, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:24.99mm; External Width - Metric:50mm; External Depth - Metric:101mm; IP Rating:IP54, IP65; NEMA Rating:- RoHS Compliant: Yes

MULTIPURPOSE ENCLOSURE, ALUM, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:24.99mm; External Width - Metric:50mm; External Depth - Metric:101mm; IP Rating:IP54, IP65; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 23M5207
Product Name Multipurpose Enclosure, Alum, Natural; Enclosure Type Camdenboss
Length 0.9839 inch (24.99 mm)
Width 1.97 inch (50 mm)
Depth 3.98 inch (101 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1325357 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.33 inch (110 mm)
Width 5.91 inch (150 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418C8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 16 inch (406 mm)
View Details
5 suppliers