Camden Electronics Ltd. Potting Box, Abs, Black; Enclosure Type Camdenboss RTM108-BLK

Description
POTTING BOX, ABS, BLACK; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:30mm; External Width - Metric:50mm; External Depth - Metric:50mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
POTTING BOX, ABS, BLACK; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:30mm; External Width - Metric:50mm; External Depth - Metric:50mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potting Box, Abs, Black; Enclosure Type Camdenboss - 85X1985 - Newark, An Avnet Company
Chicago, IL, United States
Potting Box, Abs, Black; Enclosure Type Camdenboss
85X1985
Potting Box, Abs, Black; Enclosure Type Camdenboss 85X1985
POTTING BOX, ABS, BLACK; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:30mm; External Width - Metric:50mm; External Depth - Metric:50mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

POTTING BOX, ABS, BLACK; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:30mm; External Width - Metric:50mm; External Depth - Metric:50mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 85X1985
Product Name Potting Box, Abs, Black; Enclosure Type Camdenboss
Length 1.18 inch (30 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
EJBX enclosure - flameproof ex d iib h2 enclosures ejbx - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Features Hinged Cover; Flame Retardant
View Details
Operator Protection Microscope Enclosure - AC632TMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details