Camden Electronics Ltd. Potting Box, Abs, Black; Enclosure Type Camdenboss RTM107-BLK

Description
POTTING BOX, ABS, BLACK; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:19.99mm; External Width - Metric:40mm; External Depth - Metric:40mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Description
POTTING BOX, ABS, BLACK; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:19.99mm; External Width - Metric:40mm; External Depth - Metric:40mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Potting Box, part number 85X1984, is an open-top enclosure designed for encapsulating and protecting electronic components. It is molded from ABS material, which provides high rigidity and impact strength, making it resistant to shock and most chemicals. The operating temperature range for this product is -20°C to +80°C. The enclosure is black in color and is supplied in packs of 10. It complies with water absorption specifications to DIN53495, ensuring durability in various environmental conditions. This product is suitable for applications requiring reliable protection of sensitive electronic components.

Datasheet Summary
Powered by GS/AI

The Potting Box, part number 85X1984, is an open-top enclosure designed for encapsulating and protecting electronic components. It is molded from ABS material, which provides high rigidity and impact strength, making it resistant to shock and most chemicals. The operating temperature range for this product is -20°C to +80°C. The enclosure is black in color and is supplied in packs of 10. It complies with water absorption specifications to DIN53495, ensuring durability in various environmental conditions. This product is suitable for applications requiring reliable protection of sensitive electronic components.

Suppliers

Company
Product
Description
Supplier Links
Potting Box, Abs, Black; Enclosure Type Camdenboss - 85X1984 - Newark, An Avnet Company
Chicago, IL, United States
Potting Box, Abs, Black; Enclosure Type Camdenboss
85X1984
Potting Box, Abs, Black; Enclosure Type Camdenboss 85X1984
POTTING BOX, ABS, BLACK; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:19.99mm; External Width - Metric:40mm; External Depth - Metric:40mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

POTTING BOX, ABS, BLACK; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:19.99mm; External Width - Metric:40mm; External Depth - Metric:40mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 85X1984
Product Name Potting Box, Abs, Black; Enclosure Type Camdenboss
Length 0.7870 inch (19.99 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Aluminum 19 inch Rack Mount Cases - Versamet 19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.73 inch (43.94 mm)
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JS11 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 48 inch (1219 mm)
Width 36 inch (914 mm)
View Details
3 suppliers