Camden Electronics Ltd. Potting Box, Abs, Black; Enclosure Type Camdenboss RTM102-BLK

Description
POTTING BOX, ABS, BLACK; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:14.99mm; External Width - Metric:20mm; External Depth - Metric:30mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
POTTING BOX, ABS, BLACK; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:14.99mm; External Width - Metric:20mm; External Depth - Metric:30mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potting Box, Abs, Black; Enclosure Type Camdenboss - 85X1981 - Newark, An Avnet Company
Chicago, IL, United States
Potting Box, Abs, Black; Enclosure Type Camdenboss
85X1981
Potting Box, Abs, Black; Enclosure Type Camdenboss 85X1981
POTTING BOX, ABS, BLACK; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:14.99mm; External Width - Metric:20mm; External Depth - Metric:30mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

POTTING BOX, ABS, BLACK; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:14.99mm; External Width - Metric:20mm; External Depth - Metric:30mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 85X1981
Product Name Potting Box, Abs, Black; Enclosure Type Camdenboss
Length 0.5902 inch (14.99 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
10.5
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 6.13 to 11.37 inch (156 to 289 mm)
View Details
Boxes - 164-1414N4ALELP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Aluminum
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
General Purpose Enclosures - 8194015 - RS Components, Ltd.
Specs
Shape Rectangular
Length 8.66 inch (220 mm)
Width 8.66 inch (220 mm)
View Details