Camden Electronics Ltd. Neon Indicator, Amber; Supply Voltage Camdenboss IND580405-240-T/AMB

Description
NEON INDICATOR, AMBER; Supply Voltage:240V; Lamp Base Type:-; Illumination Colour:Amber; Mounting Hole Dia:10mm; Lens Shape:Round; Current Rating:-; Product Range:580 Series; SVHC:No SVHC (15-Jan-2019); Approval Bodies:BS, EN; Base RoHS Compliant: Yes
Datasheet
Description
NEON INDICATOR, AMBER; Supply Voltage:240V; Lamp Base Type:-; Illumination Colour:Amber; Mounting Hole Dia:10mm; Lens Shape:Round; Current Rating:-; Product Range:580 Series; SVHC:No SVHC (15-Jan-2019); Approval Bodies:BS, EN; Base RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Neon Indicator, Amber; Supply Voltage Camdenboss - 70C1840 - Newark, An Avnet Company
Chicago, IL, United States
Neon Indicator, Amber; Supply Voltage Camdenboss
70C1840
Neon Indicator, Amber; Supply Voltage Camdenboss 70C1840
NEON INDICATOR, AMBER; Supply Voltage:240V; Lamp Base Type:-; Illumination Colour:Amber; Mounting Hole Dia:10mm; Lens Shape:Round; Current Rating:-; Product Range:580 Series; SVHC:No SVHC (15-Jan-2019); Approval Bodies:BS, EN; Base RoHS Compliant: Yes

NEON INDICATOR, AMBER; Supply Voltage:240V; Lamp Base Type:-; Illumination Colour:Amber; Mounting Hole Dia:10mm; Lens Shape:Round; Current Rating:-; Product Range:580 Series; SVHC:No SVHC (15-Jan-2019); Approval Bodies:BS, EN; Base RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 70C1840
Product Name Neon Indicator, Amber; Supply Voltage Camdenboss
Rated Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EML.VWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL6LB-2-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
Panel Mount Indicators - 1713825 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Blue; Blue
Terminal Type Wire Leads; Lead wires
View Details
Panel Indicators, Pilot Lights - 486-3-148-412-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details