NEON INDICATOR, AMBER; Supply Voltage:240V; Lamp Base Type:Wire Leaded; Illumination Colour:Amber; Mounting Hole Dia:6.4mm; Lens Shape:Round with Flat Top; Current Rating:800µA; Product Range:515 MPA Series; SVHC:No SVHC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 70C1382 |
| Product Name | Neon Indicator, Amber; Supply Voltage Camdenboss |
| Terminal Type | Wire Leads |