Camden Electronics Ltd. Panel Mount Indicator, Led, 8Mm, Green,; Led Color Camdenboss IND514113-LED-T/GRN

Description
PANEL MOUNT INDICATOR, LED, 8MM, GREEN,; LED Color:Green; Operating Voltage:5V; Mounting Hole Dia:8mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8MM, GREEN,; LED Color:Green; Operating Voltage:5V; Mounting Hole Dia:8mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8Mm, Green,; Led Color Camdenboss - 05M4549 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8Mm, Green,; Led Color Camdenboss
05M4549
Panel Mount Indicator, Led, 8Mm, Green,; Led Color Camdenboss 05M4549
PANEL MOUNT INDICATOR, LED, 8MM, GREEN,; LED Color:Green; Operating Voltage:5V; Mounting Hole Dia:8mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:- RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8MM, GREEN,; LED Color:Green; Operating Voltage:5V; Mounting Hole Dia:8mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 05M4549
Product Name Panel Mount Indicator, Led, 8Mm, Green,; Led Color Camdenboss
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
3X2.4MM RED/GREEN SMD LED - AP23ESGC-F01 - Kingbright Corporation
Specs
LED Package: Top-Emitting Bi-Color SMD LED
LED Type Red; Green
Peak Wavelength 568 to 625 nm (5680 to 6250 Å)
View Details
2 suppliers
LED Indication - Discrete - 1497-XZFBB96FSCT-ND - DigiKey
Specs
LED Package: 4-SMD, J-Lead
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
View Details