Camden Electronics Ltd. Neon Indicator, Red; Supply Voltage Camdenboss IND5032211-125-T/RD

Description
NEON INDICATOR, RED; Supply Voltage:125V; Lamp Base Type:-; Illumination Colour:Red; Mounting Hole Dia:8mm; Lens Shape:Round with Flat Top; Current Rating:-; Product Range:503 Series; SVHC:No SVHC (15-Jan-2019); Base Type:Solder RoHS Compliant: Yes
Datasheet
Description
NEON INDICATOR, RED; Supply Voltage:125V; Lamp Base Type:-; Illumination Colour:Red; Mounting Hole Dia:8mm; Lens Shape:Round with Flat Top; Current Rating:-; Product Range:503 Series; SVHC:No SVHC (15-Jan-2019); Base Type:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Neon Indicator, Red; Supply Voltage Camdenboss - 70C1299 - Newark, An Avnet Company
Chicago, IL, United States
Neon Indicator, Red; Supply Voltage Camdenboss
70C1299
Neon Indicator, Red; Supply Voltage Camdenboss 70C1299
NEON INDICATOR, RED; Supply Voltage:125V; Lamp Base Type:-; Illumination Colour:Red; Mounting Hole Dia:8mm; Lens Shape:Round with Flat Top; Current Rating:-; Product Range:503 Series; SVHC:No SVHC (15-Jan-2019); Base Type:Solder RoHS Compliant: Yes

NEON INDICATOR, RED; Supply Voltage:125V; Lamp Base Type:-; Illumination Colour:Red; Mounting Hole Dia:8mm; Lens Shape:Round with Flat Top; Current Rating:-; Product Range:503 Series; SVHC:No SVHC (15-Jan-2019); Base Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 70C1299
Product Name Neon Indicator, Red; Supply Voltage Camdenboss
Rated Voltage 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details
Specs
Lamp Type LED Lamps
View Details
PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signals - PM22C-012-024C-Q - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Clear
View Details