Camden Electronics Ltd. Box, Din, Green, Plastic, 90X82X22.5Mm; Enclosure Type Camdenboss CVB225/KIT

Description
BOX, DIN, GREEN, PLASTIC, 90X82X22.5MM; Enclosure Type:DIN Rail; Enclosure Material:Plastic; External Height - Metric:90mm; External Width - Metric:22.5mm; External Depth - Metric:82mm; IP Rating:IP20; Body Colour:-; NEMA Rating:-; RoHS Compliant: Yes
Datasheet
Description
BOX, DIN, GREEN, PLASTIC, 90X82X22.5MM; Enclosure Type:DIN Rail; Enclosure Material:Plastic; External Height - Metric:90mm; External Width - Metric:22.5mm; External Depth - Metric:82mm; IP Rating:IP20; Body Colour:-; NEMA Rating:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box, Din, Green, Plastic, 90X82X22.5Mm; Enclosure Type Camdenboss - 76R0243 - Newark, An Avnet Company
Chicago, IL, United States
Box, Din, Green, Plastic, 90X82X22.5Mm; Enclosure Type Camdenboss
76R0243
Box, Din, Green, Plastic, 90X82X22.5Mm; Enclosure Type Camdenboss 76R0243
BOX, DIN, GREEN, PLASTIC, 90X82X22.5MM; Enclosure Type:DIN Rail; Enclosure Material:Plastic; External Height - Metric:90mm; External Width - Metric:22.5mm; External Depth - Metric:82mm; IP Rating:IP20; Body Colour:-; NEMA Rating:-; RoHS Compliant: Yes

BOX, DIN, GREEN, PLASTIC, 90X82X22.5MM; Enclosure Type:DIN Rail; Enclosure Material:Plastic; External Height - Metric:90mm; External Width - Metric:22.5mm; External Depth - Metric:82mm; IP Rating:IP20; Body Colour:-; NEMA Rating:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 76R0243
Product Name Box, Din, Green, Plastic, 90X82X22.5Mm; Enclosure Type Camdenboss
Length 3.54 inch (90 mm)
Width 0.8858 inch (22.5 mm)
Depth 3.23 inch (82 mm)
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Bespoke Metal Enclosures -  - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures; Rack Enclosures
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum
View Details