Camden Electronics Ltd. Enclosure, Multipurpose, Aluminium, Grey; Enclosure Type Camdenboss CUABOX014

Description
ENCLOSURE, MULTIPURPOSE, ALUMINIUM, GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:60mm; External Width - Metric:125mm; External Depth - Metric:205mm; IP Rating:IP40; Body Colour:Grey; NEMARoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, MULTIPURPOSE, ALUMINIUM, GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:60mm; External Width - Metric:125mm; External Depth - Metric:205mm; IP Rating:IP40; Body Colour:Grey; NEMARoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Aluminium, Grey; Enclosure Type Camdenboss - 99Y0812 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Aluminium, Grey; Enclosure Type Camdenboss
99Y0812
Enclosure, Multipurpose, Aluminium, Grey; Enclosure Type Camdenboss 99Y0812
ENCLOSURE, MULTIPURPOSE, ALUMINIUM, GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:60mm; External Width - Metric:125mm; External Depth - Metric:205mm; IP Rating:IP40; Body Colour:Grey; NEMARoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, ALUMINIUM, GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:60mm; External Width - Metric:125mm; External Depth - Metric:205mm; IP Rating:IP40; Body Colour:Grey; NEMARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 99Y0812
Product Name Enclosure, Multipurpose, Aluminium, Grey; Enclosure Type Camdenboss
Length 2.36 inch (60 mm)
Width 4.92 inch (125 mm)
Depth 8.07 inch (205 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117419 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Plastic Enclosures - General Purpose - 001106 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4.92 inch (125 mm)
Width 2.76 inch (70.1 mm)
View Details
2 suppliers