Camden Electronics Ltd. Tb, Wire To Brd, Dbl Deck, 4Pos, 12Awg; Pitch Spacing Camdenboss CTBPDDVG/2

Description
TB, WIRE TO BRD, DBL DECK, 4POS, 12AWG; Pitch Spacing:5mm; No. of Positions:4Ways; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:300V; RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, DBL DECK, 4POS, 12AWG; Pitch Spacing:5mm; No. of Positions:4Ways; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:300V; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, Dbl Deck, 4Pos, 12Awg; Pitch Spacing Camdenboss - 01AC6645 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, Dbl Deck, 4Pos, 12Awg; Pitch Spacing Camdenboss
01AC6645
Tb, Wire To Brd, Dbl Deck, 4Pos, 12Awg; Pitch Spacing Camdenboss 01AC6645
TB, WIRE TO BRD, DBL DECK, 4POS, 12AWG; Pitch Spacing:5mm; No. of Positions:4Ways; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:300V; RoHS Compliant: Yes

TB, WIRE TO BRD, DBL DECK, 4POS, 12AWG; Pitch Spacing:5mm; No. of Positions:4Ways; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:300V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 01AC6645
Product Name Tb, Wire To Brd, Dbl Deck, 4Pos, 12Awg; Pitch Spacing Camdenboss
North American 30 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.310 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Carrier terminal block for modules and plugs - 2002-1549 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Terminal Block Interface Modules - PCLD-8840-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details