Camden Electronics Ltd. Terminal Block, Socket, 6Pos, R/a, Th; Gender Camdenboss CTBP97VJ/6

Description
TERMINAL BLOCK, SOCKET, 6POS, R/A, TH; Gender:Socket; Pitch Spacing:5.08mm; No. of Positions:6Positions ; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Vertical; Product Range:CamBlock Plus Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, SOCKET, 6POS, R/A, TH; Gender:Socket; Pitch Spacing:5.08mm; No. of Positions:6Positions ; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Vertical; Product Range:CamBlock Plus Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Socket, 6Pos, R/a, Th; Gender Camdenboss - 78Y6646 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Socket, 6Pos, R/a, Th; Gender Camdenboss
78Y6646
Terminal Block, Socket, 6Pos, R/a, Th; Gender Camdenboss 78Y6646
TERMINAL BLOCK, SOCKET, 6POS, R/A, TH; Gender:Socket; Pitch Spacing:5.08mm; No. of Positions:6Positions ; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Vertical; Product Range:CamBlock Plus Series RoHS Compliant: Yes

TERMINAL BLOCK, SOCKET, 6POS, R/A, TH; Gender:Socket; Pitch Spacing:5.08mm; No. of Positions:6Positions; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Vertical; Product Range:CamBlock Plus Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 78Y6646
Product Name Terminal Block, Socket, 6Pos, R/a, Th; Gender Camdenboss
Orientation 180°
Unlock Full Specs
to access all available technical data

Similar Products

8 x 4 to 20 mA in - profibus-interface-8-x-4-to-20-ma-in - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Terminals - 2847.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 14 AWG
View Details
100-pin DIN-rail SCSI Wiring Board - ADAM-39100-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Single Row and Tri-Barrier Blocks - HB-951-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; ROHS
Operating Temperature -55 to 95 C (-67 to 203 F)
View Details