Camden Electronics Ltd. Terminal Block, Socket, 3Pos, Th; Gender Camdenboss CTBP97VJ/3FL

Description
TERMINAL BLOCK, SOCKET, 3POS, TH; Gender:Socket; Pitch Spacing:5.08mm; No. of Positions:3Positions ; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Vertical; Product Range:CamBlock Plus Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, SOCKET, 3POS, TH; Gender:Socket; Pitch Spacing:5.08mm; No. of Positions:3Positions ; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Vertical; Product Range:CamBlock Plus Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Socket, 3Pos, Th; Gender Camdenboss - 78Y6641 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Socket, 3Pos, Th; Gender Camdenboss
78Y6641
Terminal Block, Socket, 3Pos, Th; Gender Camdenboss 78Y6641
TERMINAL BLOCK, SOCKET, 3POS, TH; Gender:Socket; Pitch Spacing:5.08mm; No. of Positions:3Positions ; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Vertical; Product Range:CamBlock Plus Series RoHS Compliant: Yes

TERMINAL BLOCK, SOCKET, 3POS, TH; Gender:Socket; Pitch Spacing:5.08mm; No. of Positions:3Positions; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Vertical; Product Range:CamBlock Plus Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 78Y6641
Product Name Terminal Block, Socket, 3Pos, Th; Gender Camdenboss
Orientation 180°
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7690-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
Pluggable Terminal Blocks - 2448513 - RS Components, Ltd.
Specs
Features Terminal Plug
Approvals RoHS Compliant
# of Contacts 20
View Details
2 suppliers
Terminals - 2863.0 - Powell Electronics, Inc.
Altech Corp.
Specs
Mounting Options H0.50/6-D
North American 20 AWG
View Details