Camden Electronics Ltd. Terminal Block, Socket, 9Pos, Th; Gender Camdenboss CTBP97HJ/9

Description
TERMINAL BLOCK, SOCKET, 9POS, TH; Gender:Socket; Pitch Spacing:5.08mm; No. of Positions:9Positions ; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, SOCKET, 9POS, TH; Gender:Socket; Pitch Spacing:5.08mm; No. of Positions:9Positions ; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Socket, 9Pos, Th; Gender Camdenboss - 78Y6630 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Socket, 9Pos, Th; Gender Camdenboss
78Y6630
Terminal Block, Socket, 9Pos, Th; Gender Camdenboss 78Y6630
TERMINAL BLOCK, SOCKET, 9POS, TH; Gender:Socket; Pitch Spacing:5.08mm; No. of Positions:9Positions ; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes

TERMINAL BLOCK, SOCKET, 9POS, TH; Gender:Socket; Pitch Spacing:5.08mm; No. of Positions:9Positions; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 78Y6630
Product Name Terminal Block, Socket, 9Pos, Th; Gender Camdenboss
Orientation 90°
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Turret Term Board - 15257 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1573
# of Contacts 25
Body Material Glass Epoxy
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4H-03A1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 3
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Terminals - 2845.0/100 - Powell Electronics, Inc.
Specs
North American 14 AWG
View Details