Camden Electronics Ltd. Terminal Block, Socket, 7Pos, Th; Gender Camdenboss CTBP97HJ/7FL

Description
TERMINAL BLOCK, SOCKET, 7POS, TH; Gender:Socket; Pitch Spacing:5.08mm; No. of Positions:7Positions ; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, SOCKET, 7POS, TH; Gender:Socket; Pitch Spacing:5.08mm; No. of Positions:7Positions ; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Socket, 7Pos, Th; Gender Camdenboss - 78Y6627 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Socket, 7Pos, Th; Gender Camdenboss
78Y6627
Terminal Block, Socket, 7Pos, Th; Gender Camdenboss 78Y6627
TERMINAL BLOCK, SOCKET, 7POS, TH; Gender:Socket; Pitch Spacing:5.08mm; No. of Positions:7Positions ; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes

TERMINAL BLOCK, SOCKET, 7POS, TH; Gender:Socket; Pitch Spacing:5.08mm; No. of Positions:7Positions; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 78Y6627
Product Name Terminal Block, Socket, 7Pos, Th; Gender Camdenboss
Orientation 90°
Unlock Full Specs
to access all available technical data

Similar Products

Double-deck terminal block - Through terminal block - 2002-2402 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
DB9 to 10-pin wiring board - OPT1-DB9E-AE - Advantech
Specs
Termination Options Screw Clamp
View Details