Camden Electronics Ltd. Terminal Block, Socket, 6Pos, Th; Gender Camdenboss CTBP97HJ/6FL

Description
TERMINAL BLOCK, SOCKET, 6POS, TH; Gender:Socket; Pitch Spacing:5.08mm; No. of Positions:6Positions ; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, SOCKET, 6POS, TH; Gender:Socket; Pitch Spacing:5.08mm; No. of Positions:6Positions ; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Socket, 6Pos, Th; Gender Camdenboss - 78Y6625 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Socket, 6Pos, Th; Gender Camdenboss
78Y6625
Terminal Block, Socket, 6Pos, Th; Gender Camdenboss 78Y6625
TERMINAL BLOCK, SOCKET, 6POS, TH; Gender:Socket; Pitch Spacing:5.08mm; No. of Positions:6Positions ; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes

TERMINAL BLOCK, SOCKET, 6POS, TH; Gender:Socket; Pitch Spacing:5.08mm; No. of Positions:6Positions; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 78Y6625
Product Name Terminal Block, Socket, 6Pos, Th; Gender Camdenboss
Orientation 90°
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2225.0/100 - Powell Electronics, Inc.
Specs
North American 12 AWG
View Details
Double-deck terminal block - Shield terminal block - Through terminal block - 2000-2228 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details