Camden Electronics Ltd. Pitch Spacing Camdenboss CTBP96HJ/4FL

Description
Pitch Spacing:5.08mm; No. of Positions:4Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Pitch Spacing:5.08mm; No. of Positions:4Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pitch Spacing Camdenboss - 78Y6599 - Newark, An Avnet Company
Chicago, IL, United States
Pitch Spacing Camdenboss
78Y6599
Pitch Spacing Camdenboss 78Y6599
Pitch Spacing:5.08mm; No. of Positions:4Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

Pitch Spacing:5.08mm; No. of Positions:4Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 78Y6599
Product Name Pitch Spacing Camdenboss
North American 28 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 95.63 - Screw terminal (Box clamp) socket - 9563 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2872.0/100 - Powell Electronics, Inc.
Specs
Mounting Options H1.00/10-D
North American 18 AWG
View Details
Double-deck terminal block - Through terminal block - 2002-2234/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details