Camden Electronics Ltd. Pitch Spacing Camdenboss CTBP96HJ/11FL

Description
Pitch Spacing:5.08mm; No. of Positions:11Position s; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Pitch Spacing:5.08mm; No. of Positions:11Position s; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pitch Spacing Camdenboss - 78Y6591 - Newark, An Avnet Company
Chicago, IL, United States
Pitch Spacing Camdenboss
78Y6591
Pitch Spacing Camdenboss 78Y6591
Pitch Spacing:5.08mm; No. of Positions:11Position s; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

Pitch Spacing:5.08mm; No. of Positions:11Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 78Y6591
Product Name Pitch Spacing Camdenboss
North American 28 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1437664-6 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Terminals - Screw Connectors - 36-7701-7-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
Terminal Block for 6 Wire Cable - 82021030 - Interpower
Specs
Operating Temperature -35 to 150 C (-31 to 302 F)
# of Contacts 6
Body Material Polyamide 6.6
View Details
Type 94.12 - PCB socket - 9412 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals IMQ-grande, EAC-1, ukca, cRUus
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details