TERMINAL BLOCK, HEADER, R/A, 8POS, TH; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:8Ways; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series; SVHC:No SVHC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 01AC6723 |
| Product Name | Terminal Block, Header, R/a, 8Pos, Th; Gender Camdenboss |
| Product Type | IC Headers |
| RoHS Compliant | RoHS Compliant |
| Mounting | Through-Hole |