Camden Electronics Ltd. Terminal Block, Header, R/a, 7Pos, Th; Gender Camdenboss CTBP9558/7AO

Description
TERMINAL BLOCK, HEADER, R/A, 7POS, TH; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:7Ways; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, R/A, 7POS, TH; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:7Ways; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, R/a, 7Pos, Th; Gender Camdenboss - 01AC6721 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, R/a, 7Pos, Th; Gender Camdenboss
01AC6721
Terminal Block, Header, R/a, 7Pos, Th; Gender Camdenboss 01AC6721
TERMINAL BLOCK, HEADER, R/A, 7POS, TH; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:7Ways; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series; SVHC:No SVHC RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, R/A, 7POS, TH; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:7Ways; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 01AC6721
Product Name Terminal Block, Header, R/a, 7Pos, Th; Gender Camdenboss
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 102692-2 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Voltage Rating 250 volts
Current Rating 2 amps
View Details
2 suppliers
.040
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
8+2 Pos. Female Cable Housing, Screw-Lok Reverse Fix - G125-22496F2-01-08-01 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
680 Series QFP Devices Dual Pinch -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details