Camden Electronics Ltd. Terminal Block, Header, R/a, 4Pos, Th; Gender Camdenboss CTBP9558/4AO

Description
TERMINAL BLOCK, HEADER, R/A, 4POS, TH; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:4Ways; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, R/A, 4POS, TH; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:4Ways; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, R/a, 4Pos, Th; Gender Camdenboss - 01AC6715 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, R/a, 4Pos, Th; Gender Camdenboss
01AC6715
Terminal Block, Header, R/a, 4Pos, Th; Gender Camdenboss 01AC6715
TERMINAL BLOCK, HEADER, R/A, 4POS, TH; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:4Ways; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series; SVHC:No SVHC RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, R/A, 4POS, TH; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:4Ways; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 01AC6715
Product Name Terminal Block, Header, R/a, 4Pos, Th; Gender Camdenboss
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

774 Series CSP/FBGA Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 300 milliohms
Operating Temperature 150 C (302 F)
View Details
Mini SIM Card PCB Mount Socket - 80440GGH-081-113L3 - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull w/Switch & Stand Off
Number of Contacts 8
View Details
Connector, Ffc/fpc, 7Pos, 1Row, 2.54Mm; Pitch Spacing Amphenol Communications Solutions - 65K9471 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting IDC / IDT
View Details
Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details