Camden Electronics Ltd. Terminal Block, Header, R/a, 3Pos, Th; Gender Camdenboss CTBP9558/3

Description
TERMINAL BLOCK, HEADER, R/A, 3POS, TH; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:3Ways; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, R/A, 3POS, TH; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:3Ways; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, R/a, 3Pos, Th; Gender Camdenboss - 01AC6712 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, R/a, 3Pos, Th; Gender Camdenboss
01AC6712
Terminal Block, Header, R/a, 3Pos, Th; Gender Camdenboss 01AC6712
TERMINAL BLOCK, HEADER, R/A, 3POS, TH; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:3Ways; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series; SVHC:No SVHC RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, R/A, 3POS, TH; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:3Ways; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 01AC6712
Product Name Terminal Block, Header, R/a, 3Pos, Th; Gender Camdenboss
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

775E Series CSP/FBGA Devices -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 300 milliohms
Operating Temperature 150 C (302 F)
View Details
.017
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
PCB Headers & Receptacles - 103239-5 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details