Camden Electronics Ltd. Terminal Block, Header, 12Pos, Th; Gender Camdenboss CTBP93VD/12

Description
TERMINAL BLOCK, HEADER, 12POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:12Position s; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Vertical; Product Range:CamBlock Plus Series RoHS Compliant: Yes
Description
TERMINAL BLOCK, HEADER, 12POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:12Position s; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Vertical; Product Range:CamBlock Plus Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Terminal Block, Header, 12Pos, Th; Gender Camdenboss is a 12-position terminal block designed for through-hole vertical mounting with a 3.5mm pitch. It features a rising clamp mechanism for secure wire connections and is suitable for both solid and stranded cables with a cross-sectional area of 0.32 to 1.3mm² (28-16 AWG). The product is constructed from UL94-V0 flame retardant PA66 material, ensuring safety and durability. This terminal block has a rated current of 8A at 300V (UL) and 10A at 250V (VDE), with an insulation resistance of 500MΩ at 500V. It can withstand a voltage of AC2000V for one minute and has a maximum contact resistance of 20mΩ. The operating temperature range is from -40°C to +105°C, making it suitable for various environmental conditions. The design includes features such as captive screws, guided pin alignment, and anti-solder wicking, enhancing its usability in PCB applications.

Datasheet Summary
Powered by GS/AI

The Terminal Block, Header, 12Pos, Th; Gender Camdenboss is a 12-position terminal block designed for through-hole vertical mounting with a 3.5mm pitch. It features a rising clamp mechanism for secure wire connections and is suitable for both solid and stranded cables with a cross-sectional area of 0.32 to 1.3mm² (28-16 AWG). The product is constructed from UL94-V0 flame retardant PA66 material, ensuring safety and durability. This terminal block has a rated current of 8A at 300V (UL) and 10A at 250V (VDE), with an insulation resistance of 500MΩ at 500V. It can withstand a voltage of AC2000V for one minute and has a maximum contact resistance of 20mΩ. The operating temperature range is from -40°C to +105°C, making it suitable for various environmental conditions. The design includes features such as captive screws, guided pin alignment, and anti-solder wicking, enhancing its usability in PCB applications.

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 12Pos, Th; Gender Camdenboss - 78Y6480 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 12Pos, Th; Gender Camdenboss
78Y6480
Terminal Block, Header, 12Pos, Th; Gender Camdenboss 78Y6480
TERMINAL BLOCK, HEADER, 12POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:12Position s; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Vertical; Product Range:CamBlock Plus Series RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 12POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:12Positions; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Vertical; Product Range:CamBlock Plus Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 78Y6480
Product Name Terminal Block, Header, 12Pos, Th; Gender Camdenboss
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

676 Series TSSOP Devices Dual Pinch ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 12000 Mohms
Contact Resistance 30 milliohms
View Details
Mini SIM Card PCB Mount Socket - 80440GSH-161-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull (2X1 Port Stacked)
Number of Contacts 8
View Details
DIL Sockets - 1831575 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Headers & Wire Housings - B5740-208-F-C-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details