Camden Electronics Ltd. Terminal Block, Header, 12Pos, R/a, Th; Gender Camdenboss CTBP93HE/12

Description
TERMINAL BLOCK, HEADER, 12POS, R/A, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:12Position s; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 12POS, R/A, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:12Position s; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 12Pos, R/a, Th; Gender Camdenboss - 78Y6469 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 12Pos, R/a, Th; Gender Camdenboss
78Y6469
Terminal Block, Header, 12Pos, R/a, Th; Gender Camdenboss 78Y6469
TERMINAL BLOCK, HEADER, 12POS, R/A, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:12Position s; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 12POS, R/A, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:12Positions; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 78Y6469
Product Name Terminal Block, Header, 12Pos, R/a, Th; Gender Camdenboss
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

DIL Sockets - 1831566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
10+10 Pos. Female DIL Cable Housing, Screw-Lok - G125-2242096F1 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
2 suppliers
Elastomeric PCB Connectors - ZEBRA® Connector, Gold 8000 - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-STD-202E, MIL-STD-202E, MIL-STD-202E
Current Rating 0.3500 amps
View Details
890 Series CSP/BGA/QFN Devices -  - Sensata Technologies
Specs
Product Type IC Socket
View Details