Camden Electronics Ltd. Terminal Block, Header, 2Pos, R/a, Th; Gender Camdenboss CTBP93HD/2

Description
TERMINAL BLOCK, HEADER, 2POS, R/A, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:2Positions ; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 2POS, R/A, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:2Positions ; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 2Pos, R/a, Th; Gender Camdenboss - 78Y6459 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 2Pos, R/a, Th; Gender Camdenboss
78Y6459
Terminal Block, Header, 2Pos, R/a, Th; Gender Camdenboss 78Y6459
TERMINAL BLOCK, HEADER, 2POS, R/A, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:2Positions ; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 2POS, R/A, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:2Positions; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 78Y6459
Product Name Terminal Block, Header, 2Pos, R/a, Th; Gender Camdenboss
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

IC Socket Adapters - 4546847 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contact Plating Tin
View Details
.018
Keystone Electronics Corp.
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology
View Details
Micro SIM Card PCB Mount Socket - 80440GIH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details