The Terminal Block, Header, 12Pos, R/a, Th; Gender Camdenboss (part number 78Y6458) features a 3.5mm pitch and is designed for through-hole right-angle mounting. It accommodates solid and stranded cables ranging from 0.32 to 1.3mm² (28-16 AWG) and is constructed from UL94-V0 flame retardant PA66 material. The terminal block supports a rated current of 8A at 300V (UL) and 10A at 250V (VDE), with an insulation resistance of 500MΩ at 500V. It is equipped with captive screws for secure connections and offers guided pin alignment to prevent misalignment during assembly. The product operates effectively within a temperature range of -40°C to +105°C, making it suitable for various applications.
TERMINAL BLOCK, HEADER, 12POS, R/A, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:12Position
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 78Y6458 |
| Product Name | Terminal Block, Header, 12Pos, R/a, Th; Gender Camdenboss |
| Product Type | IC Headers |