Camden Electronics Ltd. Terminal Block, Header, 7Pos, R/a, Th; Gender Camdenboss CTBP9358/7AO

Description
TERMINAL BLOCK, HEADER, 7POS, R/A, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:7Positions ; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes
Description
TERMINAL BLOCK, HEADER, 7POS, R/A, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:7Positions ; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 7Pos, R/a, Th; Gender Camdenboss - 78Y6583 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 7Pos, R/a, Th; Gender Camdenboss
78Y6583
Terminal Block, Header, 7Pos, R/a, Th; Gender Camdenboss 78Y6583
TERMINAL BLOCK, HEADER, 7POS, R/A, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:7Positions ; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 7POS, R/A, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:7Positions; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 78Y6583
Product Name Terminal Block, Header, 7Pos, R/a, Th; Gender Camdenboss
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
Connector, Header, 8Pos, 2Row, 2.54Mm; Pitch Spacing Amphenol Communications Solutions - 41AH9942 - Newark, An Avnet Company
Specs
Product Type IC Headers
Mounting SMT; Surface Mount
Contact Plating Gold; Gold Plated
View Details
Headers & Wire Housings - G125-MS11605L0P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting SMT
View Details
890 Series CSP/BGA/QFN Devices -  - Sensata Technologies
Specs
Product Type IC Socket
View Details