Camden Electronics Ltd. Terminal Block, Header, 6Pos, R/a, Th; Gender Camdenboss CTBP9358/6AO

Description
TERMINAL BLOCK, HEADER, 6POS, R/A, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:6Positions ; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 6POS, R/A, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:6Positions ; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 6Pos, R/a, Th; Gender Camdenboss - 78Y6581 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 6Pos, R/a, Th; Gender Camdenboss
78Y6581
Terminal Block, Header, 6Pos, R/a, Th; Gender Camdenboss 78Y6581
TERMINAL BLOCK, HEADER, 6POS, R/A, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:6Positions ; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 6POS, R/A, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:6Positions; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 78Y6581
Product Name Terminal Block, Header, 6Pos, R/a, Th; Gender Camdenboss
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

DIL Sockets - 1831575 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
16+4 Pos. Male Cable Housing, Screw-Lok Panel Mount - G125-32496M5-04-16-00 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
680 Series QFP Devices Dual Pinch -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details