Camden Electronics Ltd. Terminal Block, Header, 3Pos, R/a, Th; Gender Camdenboss CTBP9358/3

Description
TERMINAL BLOCK, HEADER, 3POS, R/A, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:3Positions ; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 3POS, R/A, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:3Positions ; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 3Pos, R/a, Th; Gender Camdenboss - 78Y6574 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 3Pos, R/a, Th; Gender Camdenboss
78Y6574
Terminal Block, Header, 3Pos, R/a, Th; Gender Camdenboss 78Y6574
TERMINAL BLOCK, HEADER, 3POS, R/A, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:3Positions ; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 3POS, R/A, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:3Positions; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 78Y6574
Product Name Terminal Block, Header, 3Pos, R/a, Th; Gender Camdenboss
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Array PoP Test: Euclid Series -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Product Type IC Socket
Socket Type BGA; LGA; Test
View Details
DIL Sockets - 1831571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Carriers for
Specs
Product Type IC Socket
View Details
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 972605-98464-G61-06LF - Win Source Electronics
Specs
Product Type IC Headers
Mounting Through-Hole; Through Hole, Right Angle
Voltage Rating 200 volts
View Details
2 suppliers