Camden Electronics Ltd. Terminal Block, Header, 11Pos, R/a, Th; Gender Camdenboss CTBP9358/11AO

Description
TERMINAL BLOCK, HEADER, 11POS, R/A, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:11Position s; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes
Description
TERMINAL BLOCK, HEADER, 11POS, R/A, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:11Position s; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 11Pos, R/a, Th; Gender Camdenboss - 78Y6569 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 11Pos, R/a, Th; Gender Camdenboss
78Y6569
Terminal Block, Header, 11Pos, R/a, Th; Gender Camdenboss 78Y6569
TERMINAL BLOCK, HEADER, 11POS, R/A, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:11Position s; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 11POS, R/A, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:11Positions; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 78Y6569
Product Name Terminal Block, Header, 11Pos, R/a, Th; Gender Camdenboss
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

DIL Sockets - 1613634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
PCB Headers & Receptacles - 102203-2 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
Array PoP Test: Euclid Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; Test
View Details
Backplane Connector, R/a Header, 72Pos; Product Range Amphenol Communications Solutions - 63T8487 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details