Camden Electronics Ltd. Terminal Block, Header, 11Pos, R/a, Th; Gender Camdenboss CTBP9358/11

Description
TERMINAL BLOCK, HEADER, 11POS, R/A, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:11Position s; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes
Description
TERMINAL BLOCK, HEADER, 11POS, R/A, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:11Position s; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 11Pos, R/a, Th; Gender Camdenboss - 78Y6568 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 11Pos, R/a, Th; Gender Camdenboss
78Y6568
Terminal Block, Header, 11Pos, R/a, Th; Gender Camdenboss 78Y6568
TERMINAL BLOCK, HEADER, 11POS, R/A, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:11Position s; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 11POS, R/A, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:11Positions; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 78Y6568
Product Name Terminal Block, Header, 11Pos, R/a, Th; Gender Camdenboss
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Double Turret Terminal .082
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-061-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
Headers & Wire Housings - 103308-8 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
619 Series Penultimate Contactor for 2'x2' Carrier -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Plating Gold
View Details