Camden Electronics Ltd. Terminal Block, Header, 7Pos, R/a, Th; Gender Camdenboss CTBP9350/7

Description
TERMINAL BLOCK, HEADER, 7POS, R/A, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:7Positions ; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes
Description
TERMINAL BLOCK, HEADER, 7POS, R/A, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:7Positions ; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 7Pos, R/a, Th; Gender Camdenboss - 78Y6560 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 7Pos, R/a, Th; Gender Camdenboss
78Y6560
Terminal Block, Header, 7Pos, R/a, Th; Gender Camdenboss 78Y6560
TERMINAL BLOCK, HEADER, 7POS, R/A, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:7Positions ; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 7POS, R/A, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:7Positions; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 78Y6560
Product Name Terminal Block, Header, 7Pos, R/a, Th; Gender Camdenboss
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103240-2 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
.031
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
13+13 Pos. Male DIL Cable Housing, Screw-Lok Panel Mount - G125-3242696M5 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
646 Series FlatPack Contactor for 1 1/4
Specs
Product Type IC Socket
Contact Plating Gold
View Details