Camden Electronics Ltd. Terminal Block, Header, 4Pos, R/a, Th; Gender Camdenboss CTBP9350/4AO

Description
TERMINAL BLOCK, HEADER, 4POS, R/A, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:4Positions ; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 4POS, R/A, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:4Positions ; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 4Pos, R/a, Th; Gender Camdenboss - 78Y6555 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 4Pos, R/a, Th; Gender Camdenboss
78Y6555
Terminal Block, Header, 4Pos, R/a, Th; Gender Camdenboss 78Y6555
TERMINAL BLOCK, HEADER, 4POS, R/A, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:4Positions ; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 4POS, R/A, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:4Positions; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 78Y6555
Product Name Terminal Block, Header, 4Pos, R/a, Th; Gender Camdenboss
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103148-5 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Shorting Plug .400
Specs
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plate
View Details
Headers & Wire Housings - G125-FS11005F1P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Carriers for
Specs
Product Type IC Socket
View Details