Camden Electronics Ltd. Terminal Block, Header, 2Pos, R/a, Th; Gender Camdenboss CTBP9350/2

Description
TERMINAL BLOCK, HEADER, 2POS, R/A, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:2Positions ; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 2POS, R/A, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:2Positions ; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 2Pos, R/a, Th; Gender Camdenboss - 78Y6550 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 2Pos, R/a, Th; Gender Camdenboss
78Y6550
Terminal Block, Header, 2Pos, R/a, Th; Gender Camdenboss 78Y6550
TERMINAL BLOCK, HEADER, 2POS, R/A, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:2Positions ; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 2POS, R/A, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:2Positions; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 78Y6550
Product Name Terminal Block, Header, 2Pos, R/a, Th; Gender Camdenboss
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - G125-MH10805M4-1AD1ADP - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
776 Series -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 200 milliohms
Operating Temperature 150 C (302 F)
View Details
Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
PCB Headers & Receptacles - 103185-9 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details