Camden Electronics Ltd. Terminal Block, Header, 10Pos, R/a, Th; Gender Camdenboss CTBP9350/10

Description
TERMINAL BLOCK, HEADER, 10POS, R/A, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:10Position s; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 10POS, R/A, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:10Position s; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 10Pos, R/a, Th; Gender Camdenboss - 78Y6544 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 10Pos, R/a, Th; Gender Camdenboss
78Y6544
Terminal Block, Header, 10Pos, R/a, Th; Gender Camdenboss 78Y6544
TERMINAL BLOCK, HEADER, 10POS, R/A, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:10Position s; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 10POS, R/A, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:10Positions; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 78Y6544
Product Name Terminal Block, Header, 10Pos, R/a, Th; Gender Camdenboss
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

.080
Keystone Electronics Corp.
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Mini SIM Card PCB Mount Socket - 80440GSH-161-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull (2X1 Port Stacked)
Number of Contacts 8
View Details
PCB Headers & Receptacles - 102976-9 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Carriers for Standard to Device -  - Sensata Technologies
Specs
Product Type IC Socket
View Details