Camden Electronics Ltd. Terminal Block, Header, 5Pos, Th; Gender Camdenboss CTBP9308/5

Description
TERMINAL BLOCK, HEADER, 5POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:5Positions ; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Vertical; Product Range:CamBlock Plus Series RoHS Compliant: Yes
Description
TERMINAL BLOCK, HEADER, 5POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:5Positions ; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Vertical; Product Range:CamBlock Plus Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Terminal Block, Header, 5Pos, Th; Gender Camdenboss (part number 78Y6534) features a 5.08mm pitch and is designed for through-hole vertical mounting. It accommodates solid and stranded cables with a cross-sectional area of 0.32 to 1.6mm² (28-14 AWG). The product is constructed from UL94-V0 flame retardant PA66 material, ensuring durability and safety. It includes professional rising clamp terminals, captive screws, and guided pin alignment for secure connections. The terminal block is rated for a maximum current of 15A at 300V (UL) and 20A at 450V (VDE), with an insulation resistance of 500MΩ at 500V. The operating temperature range is from -40°C to +105°C. This product is suitable for applications requiring reliable electrical connections in various environments.

Datasheet Summary
Powered by GS/AI

The Terminal Block, Header, 5Pos, Th; Gender Camdenboss (part number 78Y6534) features a 5.08mm pitch and is designed for through-hole vertical mounting. It accommodates solid and stranded cables with a cross-sectional area of 0.32 to 1.6mm² (28-14 AWG). The product is constructed from UL94-V0 flame retardant PA66 material, ensuring durability and safety. It includes professional rising clamp terminals, captive screws, and guided pin alignment for secure connections. The terminal block is rated for a maximum current of 15A at 300V (UL) and 20A at 450V (VDE), with an insulation resistance of 500MΩ at 500V. The operating temperature range is from -40°C to +105°C. This product is suitable for applications requiring reliable electrical connections in various environments.

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 5Pos, Th; Gender Camdenboss - 78Y6534 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 5Pos, Th; Gender Camdenboss
78Y6534
Terminal Block, Header, 5Pos, Th; Gender Camdenboss 78Y6534
TERMINAL BLOCK, HEADER, 5POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:5Positions ; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Vertical; Product Range:CamBlock Plus Series RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 5POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:5Positions; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Vertical; Product Range:CamBlock Plus Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 78Y6534
Product Name Terminal Block, Header, 5Pos, Th; Gender Camdenboss
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GDH-061T-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
PCB Headers & Receptacles - 102589-4 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Voltage Rating 250 volts
View Details
2 suppliers
Headers & Wire Housings - B5743-220-M-T-0 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
DDR4 - 10145891-1632K13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting SMT
View Details