Camden Electronics Ltd. Terminal Block, Header, 11Pos, Th; Gender Camdenboss CTBP9300/11AO

Description
TERMINAL BLOCK, HEADER, 11POS, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:11Position s; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Vertical; Product Range:CamBlock Plus Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 11POS, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:11Position s; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Vertical; Product Range:CamBlock Plus Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 11Pos, Th; Gender Camdenboss - 78Y6503 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 11Pos, Th; Gender Camdenboss
78Y6503
Terminal Block, Header, 11Pos, Th; Gender Camdenboss 78Y6503
TERMINAL BLOCK, HEADER, 11POS, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:11Position s; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Vertical; Product Range:CamBlock Plus Series RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 11POS, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:11Positions; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Vertical; Product Range:CamBlock Plus Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 78Y6503
Product Name Terminal Block, Header, 11Pos, Th; Gender Camdenboss
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

ESJ Series H-Pin Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Operating Temperature 200 C (392 F)
View Details
Wire-Board Conn, Header, 16Pos, 2.54Mm; Connector Type Amphenol Communications Solutions - 62K6219 - Newark, An Avnet Company
Specs
Product Type IC Headers
Contact Plating Gold; Gold
Number of Contacts 16
View Details
646 Series FlatPack Contactor for 1 1/4
Specs
Product Type IC Socket
Contact Plating Gold
View Details
Headers & Wire Housings - G125-9641200 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details