TB, PLUGGABLE, 4POS, 28-14AWG; Pitch Spacing:5.08mm; No. of Positions:4Positions
| Newark, An Avnet Company | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 78Y6422 |
| Product Name | Tb, Pluggable, 4Pos, 28-14Awg; Pitch Spacing Camdenboss |
| North American | 28 to 14 AWG |