Camden Electronics Ltd. Tb, Pluggable, 3Pos, 28-14Awg; Pitch Spacing Camdenboss CTBP92VJ/3R

Description
TB, PLUGGABLE, 3POS, 28-14AWG; Pitch Spacing:5.08mm; No. of Positions:3Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Clamp; Rated Current:15A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet
Description
TB, PLUGGABLE, 3POS, 28-14AWG; Pitch Spacing:5.08mm; No. of Positions:3Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Clamp; Rated Current:15A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Pluggable, 3Pos, 28-14Awg; Pitch Spacing Camdenboss - 78Y6420 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Pluggable, 3Pos, 28-14Awg; Pitch Spacing Camdenboss
78Y6420
Tb, Pluggable, 3Pos, 28-14Awg; Pitch Spacing Camdenboss 78Y6420
TB, PLUGGABLE, 3POS, 28-14AWG; Pitch Spacing:5.08mm; No. of Positions:3Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Clamp; Rated Current:15A; Rated Voltage:300V RoHS Compliant: Yes

TB, PLUGGABLE, 3POS, 28-14AWG; Pitch Spacing:5.08mm; No. of Positions:3Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Clamp; Rated Current:15A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 78Y6420
Product Name Tb, Pluggable, 3Pos, 28-14Awg; Pitch Spacing Camdenboss
North American 28 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Turret Term Board - 15228 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
# of Contacts 50
Body Material Glass Epoxy
View Details
Terminal Blocks - Headers, Plugs and Sockets - 39-XW4M-12D2-H1DA-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Latches
View Details
Terminals - 2208.0/100 - Powell Electronics, Inc.
Specs
North American 12 AWG
View Details