Camden Electronics Ltd. Tb, Pluggable, 8Pos, 28-14Awg; Pitch Spacing Camdenboss CTBP92VG/8R

Description
TB, PLUGGABLE, 8POS, 28-14AWG; Pitch Spacing:5mm; No. of Positions:8Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Clamp; Rated Current:15A; Rated Voltage:300V RoHS Compliant: Yes
Description
TB, PLUGGABLE, 8POS, 28-14AWG; Pitch Spacing:5mm; No. of Positions:8Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Clamp; Rated Current:15A; Rated Voltage:300V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tb, Pluggable, 8Pos, 28-14Awg; Pitch Spacing Camdenboss - 78Y6408 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Pluggable, 8Pos, 28-14Awg; Pitch Spacing Camdenboss
78Y6408
Tb, Pluggable, 8Pos, 28-14Awg; Pitch Spacing Camdenboss 78Y6408
TB, PLUGGABLE, 8POS, 28-14AWG; Pitch Spacing:5mm; No. of Positions:8Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Clamp; Rated Current:15A; Rated Voltage:300V RoHS Compliant: Yes

TB, PLUGGABLE, 8POS, 28-14AWG; Pitch Spacing:5mm; No. of Positions:8Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Clamp; Rated Current:15A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 78Y6408
Product Name Tb, Pluggable, 8Pos, 28-14Awg; Pitch Spacing Camdenboss
North American 28 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 96.74 - Screw terminal (Plate clamp) socket - 9674 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2869.0 - Powell Electronics, Inc.
Altech Corp.
Specs
Mounting Options H0.75/12-D
North American 18 AWG
View Details
Through terminal block - 2004-1202 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
20-pin DIN-rail Flat Cable Wiring Board - ADAM-3920-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers