Camden Electronics Ltd. Tb, Pluggable, 7Pos, 28-14Awg; Pitch Spacing Camdenboss CTBP92VG/7R

Description
TB, PLUGGABLE, 7POS, 28-14AWG; Pitch Spacing:5mm; No. of Positions:7Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Clamp; Rated Current:15A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet
Description
TB, PLUGGABLE, 7POS, 28-14AWG; Pitch Spacing:5mm; No. of Positions:7Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Clamp; Rated Current:15A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Pluggable, 7Pos, 28-14Awg; Pitch Spacing Camdenboss - 78Y6406 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Pluggable, 7Pos, 28-14Awg; Pitch Spacing Camdenboss
78Y6406
Tb, Pluggable, 7Pos, 28-14Awg; Pitch Spacing Camdenboss 78Y6406
TB, PLUGGABLE, 7POS, 28-14AWG; Pitch Spacing:5mm; No. of Positions:7Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Clamp; Rated Current:15A; Rated Voltage:300V RoHS Compliant: Yes

TB, PLUGGABLE, 7POS, 28-14AWG; Pitch Spacing:5mm; No. of Positions:7Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Clamp; Rated Current:15A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 78Y6406
Product Name Tb, Pluggable, 7Pos, 28-14Awg; Pitch Spacing Camdenboss
North American 28 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 95.P3 - Socket with Push-in terminals - 95P3 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals IMQ-grande, EAC-1, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.06 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Terminal Blocks - Din Rail, Channel - 2946-2003-7659-ND - DigiKey
Specs
Termination Options Spring Clamp
Terminal Block Type Dual level
North American 12 to 22 AWG
View Details
2 suppliers
Fixed Terminal Blocks - BB-CON-WR2 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details