TB, PLUGGABLE, 9POS, 28-16AWG; Pitch Spacing:3.81mm; No. of Positions:9Positions
| Newark, An Avnet Company | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 78Y6388 |
| Product Name | Tb, Pluggable, 9Pos, 28-16Awg; Pitch Spacing Camdenboss |
| North American | 28 to 16 AWG |